Vishay Intertechnology, Inc. RES 88.7 OHM 1/10W 1% AXIAL RNC50H88R7FRBSL

Description
RES 88.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1/10W 1% AXIAL - RNC50H88R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/10W 1% AXIAL
RNC50H88R7FRBSL
RES 88.7 OHM 1/10W 1% AXIAL RNC50H88R7FRBSL
RES 88.7ohm 1/10W 1% AXIAL

RES 88.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H88R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H88R7FRBSL-ND
Through Hole Resistors RNC50H88R7FRBSL-ND
88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H88R7FRBSL RNC50H88R7FRBSL-ND
Product Name RES 88.7 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details