Vishay Intertechnology, Inc. RES 88.7K OHM 1/10W 1% AXIAL RNC50H8872FSBSL

Description
RES 88.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/10W 1% AXIAL - RNC50H8872FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/10W 1% AXIAL
RNC50H8872FSBSL
RES 88.7K OHM 1/10W 1% AXIAL RNC50H8872FSBSL
RES 88.7Kohm 1/10W 1% AXIAL

RES 88.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8872FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8872FSBSL-ND
Through Hole Resistors RNC50H8872FSBSL-ND
88.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8872FSBSL RNC50H8872FSBSL-ND
Product Name RES 88.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details