Vishay Intertechnology, Inc. Through Hole Resistors RNC50H8872BSB14

Description
88.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
88.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H8872BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8872BSB14-ND
Through Hole Resistors RNC50H8872BSB14-ND
88.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,88.7K ,.1%,50PPM,S/.001%,BULK - RNC50H8872BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,88.7K ,.1%,50PPM,S/.001%,BULK
RNC50H8872BSB14
MF,1/10W,88.7K ,.1%,50PPM,S/.001%,BULK RNC50H8872BSB14
MF,1/10W,88.7K ,.1%,50PPM,S/.001%,B ULK

MF,1/10W,88.7K ,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H8872BSB14-ND RNC50H8872BSB14
Product Name Through Hole Resistors MF,1/10W,88.7K ,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers