Vishay Intertechnology, Inc. MF,1/10W,8.87K,.1%,50PPM,S/.001%,BULK RNC50H8871BSB14

Description
MF,1/10W,8.87K,.1%,5 0PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,8.87K,.1%,5 0PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,8.87K,.1%,50PPM,S/.001%,BULK - RNC50H8871BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,8.87K,.1%,50PPM,S/.001%,BULK
RNC50H8871BSB14
MF,1/10W,8.87K,.1%,50PPM,S/.001%,BULK RNC50H8871BSB14
MF,1/10W,8.87K,.1%,5 0PPM,S/.001%,BULK

MF,1/10W,8.87K,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H8871BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8871BSB14-ND
Through Hole Resistors RNC50H8871BSB14-ND
8.87 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.87 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8871BSB14 RNC50H8871BSB14-ND
Product Name MF,1/10W,8.87K,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details