Vishay Intertechnology, Inc. RES 886 OHM 1/10W .1% AXIAL RNC50H8860BSRE6

Description
RES 886ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 886ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 886 OHM 1/10W .1% AXIAL - RNC50H8860BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 886 OHM 1/10W .1% AXIAL
RNC50H8860BSRE6
RES 886 OHM 1/10W .1% AXIAL RNC50H8860BSRE6
RES 886ohm 1/10W .1% AXIAL

RES 886ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8860BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8860BSRE6-ND
Through Hole Resistors RNC50H8860BSRE6-ND
886 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

886 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8860BSRE6 RNC50H8860BSRE6-ND
Product Name RES 886 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 886 ohms 886 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details