Res Metal Film 87.6 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
87.6 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,87.6Ohms,200WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50H87R6DSRE6 | RNC50H87R6DSRE6-ND | 53C2247 |
| Product Name | Res Metal Film 87.6 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,87.6Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.5000 to 1.00E-3 +/- % | 0.5000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 10 watts | 0.1000 watts |