Vishay Intertechnology, Inc. RES 8.76K OHM 1/10W .5% AXIAL RNC50H8761DSBSL

Description
RES 8.76Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.76Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/10W .5% AXIAL - RNC50H8761DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/10W .5% AXIAL
RNC50H8761DSBSL
RES 8.76K OHM 1/10W .5% AXIAL RNC50H8761DSBSL
RES 8.76Kohm 1/10W .5% AXIAL

RES 8.76Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8761DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8761DSBSL-ND
Through Hole Resistors RNC50H8761DSBSL-ND
8.76 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.76 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8761DSBSL RNC50H8761DSBSL-ND
Product Name RES 8.76K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details