Vishay Intertechnology, Inc. RES 8.66K OHM 1/10W 1% AXIAL RNC50H8661FSRE6

Description
RES 8.66Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/10W 1% AXIAL - RNC50H8661FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/10W 1% AXIAL
RNC50H8661FSRE6
RES 8.66K OHM 1/10W 1% AXIAL RNC50H8661FSRE6
RES 8.66Kohm 1/10W 1% AXIAL

RES 8.66Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8661FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8661FSRE6-ND
Through Hole Resistors RNC50H8661FSRE6-ND
8.66 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,8.66Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C2229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.66Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C2229
Resistor,metal Film,8.66Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C2229
Resistor,Metal Film,8.66KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,8.66KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H8661FSRE6 RNC50H8661FSRE6-ND 53C2229
Product Name RES 8.66K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.66Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details