Vishay Intertechnology, Inc. Res Metal Film 866 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H8660FSB1431

Description
Res Metal Film 866 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 866 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 866 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H8660FSB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 866 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H8660FSB1431
Res Metal Film 866 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H8660FSB1431
Res Metal Film 866 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 866 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC50H8660FSB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H8660FSB1431-ND
Through Hole Resistors 541-RNC50H8660FSB1431-ND
866 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8660FSB1431 541-RNC50H8660FSB1431-ND
Product Name Res Metal Film 866 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details