Vishay Intertechnology, Inc. RES 8.45K OHM 1/10W .5% AXIAL RNC50H8451DSRSL

Description
RES 8.45Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/10W .5% AXIAL - RNC50H8451DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/10W .5% AXIAL
RNC50H8451DSRSL
RES 8.45K OHM 1/10W .5% AXIAL RNC50H8451DSRSL
RES 8.45Kohm 1/10W .5% AXIAL

RES 8.45Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8451DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8451DSRSL-ND
Through Hole Resistors RNC50H8451DSRSL-ND
8.45 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8451DSRSL RNC50H8451DSRSL-ND
Product Name RES 8.45K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details