Vishay Intertechnology, Inc. RES 8.45K OHM 1/10W .1% AXIAL RNC50H8451BRRSL

Description
RES 8.45Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/10W .1% AXIAL - RNC50H8451BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/10W .1% AXIAL
RNC50H8451BRRSL
RES 8.45K OHM 1/10W .1% AXIAL RNC50H8451BRRSL
RES 8.45Kohm 1/10W .1% AXIAL

RES 8.45Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8451BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8451BRRSL-ND
Through Hole Resistors RNC50H8451BRRSL-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8451BRRSL RNC50H8451BRRSL-ND
Product Name RES 8.45K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details