Vishay Intertechnology, Inc. MF,1/10W,845,1%,50PPM,S/.001%,BULK RNC50H8450FSB14

Description
MF,1/10W,845,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,845,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,845,1%,50PPM,S/.001%,BULK - RNC50H8450FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,845,1%,50PPM,S/.001%,BULK
RNC50H8450FSB14
MF,1/10W,845,1%,50PPM,S/.001%,BULK RNC50H8450FSB14
MF,1/10W,845,1%,50PP M,S/.001%,BULK

MF,1/10W,845,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H8450FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8450FSB14-ND
Through Hole Resistors RNC50H8450FSB14-ND
845 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8450FSB14 RNC50H8450FSB14-ND
Product Name MF,1/10W,845,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details