Vishay Intertechnology, Inc. MF,1/10W,835,.5%,50PPM,S/.001%,BULK RNC50H8350DSB14

Description
MF,1/10W,835,.5%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,835,.5%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,835,.5%,50PPM,S/.001%,BULK - RNC50H8350DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,835,.5%,50PPM,S/.001%,BULK
RNC50H8350DSB14
MF,1/10W,835,.5%,50PPM,S/.001%,BULK RNC50H8350DSB14
MF,1/10W,835,.5%,50P PM,S/.001%,BULK

MF,1/10W,835,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H8350DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8350DSB14-ND
Through Hole Resistors RNC50H8350DSB14-ND
835 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

835 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8350DSB14 RNC50H8350DSB14-ND
Product Name MF,1/10W,835,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details