Vishay Intertechnology, Inc. RES 835 OHM 1/10W .1% AXIAL RNC50H8350BSRSL

Description
RES 835ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 835ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 835 OHM 1/10W .1% AXIAL - RNC50H8350BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835 OHM 1/10W .1% AXIAL
RNC50H8350BSRSL
RES 835 OHM 1/10W .1% AXIAL RNC50H8350BSRSL
RES 835ohm 1/10W .1% AXIAL

RES 835ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8350BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8350BSRSL-ND
Through Hole Resistors RNC50H8350BSRSL-ND
835 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

835 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8350BSRSL RNC50H8350BSRSL-ND
Product Name RES 835 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 835 ohms 835 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details