Vishay Intertechnology, Inc. RES 835 OHM 1/10W .1% AXIAL RNC50H8350BSBSL

Description
RES 835ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 835ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 835 OHM 1/10W .1% AXIAL - RNC50H8350BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 835 OHM 1/10W .1% AXIAL
RNC50H8350BSBSL
RES 835 OHM 1/10W .1% AXIAL RNC50H8350BSBSL
RES 835ohm 1/10W .1% AXIAL

RES 835ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8350BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8350BSBSL-ND
Through Hole Resistors RNC50H8350BSBSL-ND
835 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

835 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8350BSBSL RNC50H8350BSBSL-ND
Product Name RES 835 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 835 ohms 835 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details