Vishay Intertechnology, Inc. Through Hole Resistors RNC50H82R5FSRSL

Description
82.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H82R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H82R5FSRSL-ND
Through Hole Resistors RNC50H82R5FSRSL-ND
82.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 82.5 OHM 1/10W 1% AXIAL - RNC50H82R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/10W 1% AXIAL
RNC50H82R5FSRSL
RES 82.5 OHM 1/10W 1% AXIAL RNC50H82R5FSRSL
RES 82.5ohm 1/10W 1% AXIAL

RES 82.5ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H82R5FSRSL-ND RNC50H82R5FSRSL
Product Name Through Hole Resistors RES 82.5 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers