Vishay Intertechnology, Inc. RES 82.5K OHM 1/10W .5% AXIAL RNC50H8252DSBSL

Description
RES 82.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/10W .5% AXIAL - RNC50H8252DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/10W .5% AXIAL
RNC50H8252DSBSL
RES 82.5K OHM 1/10W .5% AXIAL RNC50H8252DSBSL
RES 82.5Kohm 1/10W .5% AXIAL

RES 82.5Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8252DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8252DSBSL-ND
Through Hole Resistors RNC50H8252DSBSL-ND
82.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8252DSBSL RNC50H8252DSBSL-ND
Product Name RES 82.5K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers