Vishay Intertechnology, Inc. MF,1/10W,825,1%,50PPM,S/.001%,BULK RNC50H8250FSB14

Description
MF,1/10W,825,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,825,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,825,1%,50PPM,S/.001%,BULK - RNC50H8250FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,825,1%,50PPM,S/.001%,BULK
RNC50H8250FSB14
MF,1/10W,825,1%,50PPM,S/.001%,BULK RNC50H8250FSB14
MF,1/10W,825,1%,50PP M,S/.001%,BULK

MF,1/10W,825,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H8250FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8250FSB14-ND
Through Hole Resistors RNC50H8250FSB14-ND
825 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8250FSB14 RNC50H8250FSB14-ND
Product Name MF,1/10W,825,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details