Vishay Intertechnology, Inc. RES 816 OHM 1/10W .5% AXIAL RNC50H8160DSRSL

Description
RES 816ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 816ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1/10W .5% AXIAL - RNC50H8160DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1/10W .5% AXIAL
RNC50H8160DSRSL
RES 816 OHM 1/10W .5% AXIAL RNC50H8160DSRSL
RES 816ohm 1/10W .5% AXIAL

RES 816ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8160DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8160DSRSL-ND
Through Hole Resistors RNC50H8160DSRSL-ND
816 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

816 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8160DSRSL RNC50H8160DSRSL-ND
Product Name RES 816 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816 ohms 816 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers