Vishay Intertechnology, Inc. RES 816 OHM 1/10W .5% AXIAL RNC50H8160DSBSL

Description
RES 816ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 816ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 816 OHM 1/10W .5% AXIAL - RNC50H8160DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 816 OHM 1/10W .5% AXIAL
RNC50H8160DSBSL
RES 816 OHM 1/10W .5% AXIAL RNC50H8160DSBSL
RES 816ohm 1/10W .5% AXIAL

RES 816ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8160DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8160DSBSL-ND
Through Hole Resistors RNC50H8160DSBSL-ND
816 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

816 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8160DSBSL RNC50H8160DSBSL-ND
Product Name RES 816 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 816 ohms 816 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers