Vishay Intertechnology, Inc. RES 80.6K OHM 1/10W .1% AXIAL RNC50H8062BRB14

Description
RES 80.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/10W .1% AXIAL - RNC50H8062BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/10W .1% AXIAL
RNC50H8062BRB14
RES 80.6K OHM 1/10W .1% AXIAL RNC50H8062BRB14
RES 80.6Kohm 1/10W .1% AXIAL

RES 80.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8062BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8062BRB14-ND
Through Hole Resistors RNC50H8062BRB14-ND
80.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8062BRB14 RNC50H8062BRB14-ND
Product Name RES 80.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details