Vishay Intertechnology, Inc. RES 8.06K OHM 1/10W 1% AXIAL RNC50H8061FSRE6

Description
RES 8.06Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/10W 1% AXIAL - RNC50H8061FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/10W 1% AXIAL
RNC50H8061FSRE6
RES 8.06K OHM 1/10W 1% AXIAL RNC50H8061FSRE6
RES 8.06Kohm 1/10W 1% AXIAL

RES 8.06Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8061FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8061FSRE6-ND
Through Hole Resistors RNC50H8061FSRE6-ND
8.06 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,8.06Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C2037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.06Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C2037
Resistor,metal Film,8.06Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C2037
Resistor,Metal Film,8.06KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,8.06KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H8061FSRE6 RNC50H8061FSRE6-ND 53C2037
Product Name RES 8.06K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.06Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details