Vishay Intertechnology, Inc. RES 8K OHM 1/10W 1% AXIAL RNC50H8001FSB14

Description
RES 8Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/10W 1% AXIAL - RNC50H8001FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/10W 1% AXIAL
RNC50H8001FSB14
RES 8K OHM 1/10W 1% AXIAL RNC50H8001FSB14
RES 8Kohm 1/10W 1% AXIAL

RES 8Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H8001FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H8001FSB14-ND
Through Hole Resistors RNC50H8001FSB14-ND
8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H8001FSB14 RNC50H8001FSB14-ND
Product Name RES 8K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers