Vishay Intertechnology, Inc. RES 79.6K OHM 1/10W .5% AXIAL RNC50H7962DSB14

Description
RES 79.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/10W .5% AXIAL - RNC50H7962DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/10W .5% AXIAL
RNC50H7962DSB14
RES 79.6K OHM 1/10W .5% AXIAL RNC50H7962DSB14
RES 79.6Kohm 1/10W .5% AXIAL

RES 79.6Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7962DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7962DSB14-ND
Through Hole Resistors RNC50H7962DSB14-ND
79.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

79.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7962DSB14 RNC50H7962DSB14-ND
Product Name RES 79.6K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details