Vishay Intertechnology, Inc. RES 7.96K OHM 1/10W .1% AXIAL RNC50H7961BRB14

Description
RES 7.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/10W .1% AXIAL - RNC50H7961BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/10W .1% AXIAL
RNC50H7961BRB14
RES 7.96K OHM 1/10W .1% AXIAL RNC50H7961BRB14
RES 7.96Kohm 1/10W .1% AXIAL

RES 7.96Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7961BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7961BRB14-ND
Through Hole Resistors RNC50H7961BRB14-ND
7.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7961BRB14 RNC50H7961BRB14-ND
Product Name RES 7.96K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details