Vishay Intertechnology, Inc. RES 796 OHM 1/10W .1% AXIAL RNC50H7960BSRSL

Description
RES 796ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 796ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 796 OHM 1/10W .1% AXIAL - RNC50H7960BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796 OHM 1/10W .1% AXIAL
RNC50H7960BSRSL
RES 796 OHM 1/10W .1% AXIAL RNC50H7960BSRSL
RES 796ohm 1/10W .1% AXIAL

RES 796ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7960BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7960BSRSL-ND
Through Hole Resistors RNC50H7960BSRSL-ND
796 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

796 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7960BSRSL RNC50H7960BSRSL-ND
Product Name RES 796 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 796 ohms 796 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details