Vishay Intertechnology, Inc. RES 787K OHM 1/10W 1% AXIAL RNC50H7873FSRSL

Description
RES 787Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/10W 1% AXIAL - RNC50H7873FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/10W 1% AXIAL
RNC50H7873FSRSL
RES 787K OHM 1/10W 1% AXIAL RNC50H7873FSRSL
RES 787Kohm 1/10W 1% AXIAL

RES 787Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7873FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7873FSRSL-ND
Through Hole Resistors RNC50H7873FSRSL-ND
787 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7873FSRSL RNC50H7873FSRSL-ND
Product Name RES 787K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details