Vishay Intertechnology, Inc. RES 787K OHM 1/10W 1% AXIAL RNC50H7873FRRSL

Description
RES 787Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/10W 1% AXIAL - RNC50H7873FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/10W 1% AXIAL
RNC50H7873FRRSL
RES 787K OHM 1/10W 1% AXIAL RNC50H7873FRRSL
RES 787Kohm 1/10W 1% AXIAL

RES 787Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7873FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7873FRRSL-ND
Through Hole Resistors RNC50H7873FRRSL-ND
787 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7873FRRSL RNC50H7873FRRSL-ND
Product Name RES 787K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details