Vishay Intertechnology, Inc. RES 78.7K OHM 1/10W .5% AXIAL RNC50H7872DRRSL

Description
RES 78.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/10W .5% AXIAL - RNC50H7872DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/10W .5% AXIAL
RNC50H7872DRRSL
RES 78.7K OHM 1/10W .5% AXIAL RNC50H7872DRRSL
RES 78.7Kohm 1/10W .5% AXIAL

RES 78.7Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7872DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7872DRRSL-ND
Through Hole Resistors RNC50H7872DRRSL-ND
78.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7872DRRSL RNC50H7872DRRSL-ND
Product Name RES 78.7K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details