Vishay Intertechnology, Inc. RES 78.7K OHM 1/10W .5% AXIAL RNC50H7872DRRE6

Description
RES 78.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/10W .5% AXIAL - RNC50H7872DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/10W .5% AXIAL
RNC50H7872DRRE6
RES 78.7K OHM 1/10W .5% AXIAL RNC50H7872DRRE6
RES 78.7Kohm 1/10W .5% AXIAL

RES 78.7Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7872DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7872DRRE6-ND
Through Hole Resistors RNC50H7872DRRE6-ND
78.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,78.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 53C1962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
53C1962
Resistor,metal Film,78.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 53C1962
Resistor,Metal Film,78.7KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,78.7KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H7872DRRE6 RNC50H7872DRRE6-ND 53C1962
Product Name RES 78.7K OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,78.7Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details