Vishay Intertechnology, Inc. Res Metal Film 7.87K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC50H7871FSP66

Description
Res Metal Film 7.87K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 7.87K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.87K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC50H7871FSP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.87K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC50H7871FSP66
Res Metal Film 7.87K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC50H7871FSP66
Res Metal Film 7.87K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 7.87K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RNC50H7871FSP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H7871FSP66-ND
Through Hole Resistors 541-RNC50H7871FSP66-ND
7.87 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.87 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7871FSP66 541-RNC50H7871FSP66-ND
Product Name Res Metal Film 7.87K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details