Vishay Intertechnology, Inc. RES 7.77K OHM 1/10W .5% AXIAL RNC50H7771DSBSL

Description
RES 7.77Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.77Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77K OHM 1/10W .5% AXIAL - RNC50H7771DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77K OHM 1/10W .5% AXIAL
RNC50H7771DSBSL
RES 7.77K OHM 1/10W .5% AXIAL RNC50H7771DSBSL
RES 7.77Kohm 1/10W .5% AXIAL

RES 7.77Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7771DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7771DSBSL-ND
Through Hole Resistors RNC50H7771DSBSL-ND
7.77 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.77 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7771DSBSL RNC50H7771DSBSL-ND
Product Name RES 7.77K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7770 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers