Vishay Intertechnology, Inc. Res Metal Film 76.8K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H7682FSB1431

Description
Res Metal Film 76.8K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 76.8K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 76.8K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H7682FSB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 76.8K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H7682FSB1431
Res Metal Film 76.8K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H7682FSB1431
Res Metal Film 76.8K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 76.8K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC50H7682FSB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H7682FSB1431-ND
Through Hole Resistors 541-RNC50H7682FSB1431-ND
76.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7682FSB1431 541-RNC50H7682FSB1431-ND
Product Name Res Metal Film 76.8K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details