Vishay Intertechnology, Inc. RES 7.68K OHM 1/10W 1% AXIAL RNC50H7681FRRSL

Description
RES 7.68Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/10W 1% AXIAL - RNC50H7681FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/10W 1% AXIAL
RNC50H7681FRRSL
RES 7.68K OHM 1/10W 1% AXIAL RNC50H7681FRRSL
RES 7.68Kohm 1/10W 1% AXIAL

RES 7.68Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7681FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7681FRRSL-ND
Through Hole Resistors RNC50H7681FRRSL-ND
7.68 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7681FRRSL RNC50H7681FRRSL-ND
Product Name RES 7.68K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details