Vishay Intertechnology, Inc. RES 7.68K OHM 1/10W .5% AXIAL RNC50H7681DSRE6

Description
RES 7.68Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/10W .5% AXIAL - RNC50H7681DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/10W .5% AXIAL
RNC50H7681DSRE6
RES 7.68K OHM 1/10W .5% AXIAL RNC50H7681DSRE6
RES 7.68Kohm 1/10W .5% AXIAL

RES 7.68Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7681DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7681DSRE6-ND
Through Hole Resistors RNC50H7681DSRE6-ND
7.68 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,7.68Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 53C1880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.68Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
53C1880
Resistor,metal Film,7.68Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 53C1880
Resistor,Metal Film,7.68KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,7.68KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H7681DSRE6 RNC50H7681DSRE6-ND 53C1880
Product Name RES 7.68K OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,7.68Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details