Vishay Intertechnology, Inc. RES 768 OHM 1/10W 1% AXIAL RNC50H7680FRB14

Description
RES 768ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/10W 1% AXIAL - RNC50H7680FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/10W 1% AXIAL
RNC50H7680FRB14
RES 768 OHM 1/10W 1% AXIAL RNC50H7680FRB14
RES 768ohm 1/10W 1% AXIAL

RES 768ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7680FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7680FRB14-ND
Through Hole Resistors RNC50H7680FRB14-ND
768 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7680FRB14 RNC50H7680FRB14-ND
Product Name RES 768 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details