Vishay Intertechnology, Inc. RES 768 OHM 1/10W .5% AXIAL RNC50H7680DRB14

Description
RES 768ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/10W .5% AXIAL - RNC50H7680DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/10W .5% AXIAL
RNC50H7680DRB14
RES 768 OHM 1/10W .5% AXIAL RNC50H7680DRB14
RES 768ohm 1/10W .5% AXIAL

RES 768ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7680DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7680DRB14-ND
Through Hole Resistors RNC50H7680DRB14-ND
768 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7680DRB14 RNC50H7680DRB14-ND
Product Name RES 768 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details