Vishay Intertechnology, Inc. RES 768 OHM 1/10W .5% AXIAL RNC50H7680DPB14

Description
RES 768ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/10W .5% AXIAL - RNC50H7680DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/10W .5% AXIAL
RNC50H7680DPB14
RES 768 OHM 1/10W .5% AXIAL RNC50H7680DPB14
RES 768ohm 1/10W .5% AXIAL

RES 768ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7680DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7680DPB14-ND
Through Hole Resistors RNC50H7680DPB14-ND
768 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7680DPB14 RNC50H7680DPB14-ND
Product Name RES 768 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers