Vishay Intertechnology, Inc. RES 768 OHM 1/10W .1% AXIAL RNC50H7680BSRSL

Description
RES 768ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/10W .1% AXIAL - RNC50H7680BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/10W .1% AXIAL
RNC50H7680BSRSL
RES 768 OHM 1/10W .1% AXIAL RNC50H7680BSRSL
RES 768ohm 1/10W .1% AXIAL

RES 768ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7680BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7680BSRSL-ND
Through Hole Resistors RNC50H7680BSRSL-ND
768 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7680BSRSL RNC50H7680BSRSL-ND
Product Name RES 768 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers