Vishay Intertechnology, Inc. RES 768 OHM 1/10W .1% AXIAL RNC50H7680BSRE6

Description
RES 768ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/10W .1% AXIAL - RNC50H7680BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/10W .1% AXIAL
RNC50H7680BSRE6
RES 768 OHM 1/10W .1% AXIAL RNC50H7680BSRE6
RES 768ohm 1/10W .1% AXIAL

RES 768ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7680BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7680BSRE6-ND
Through Hole Resistors RNC50H7680BSRE6-ND
768 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7680BSRE6 RNC50H7680BSRE6-ND
Product Name RES 768 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers