Vishay Intertechnology, Inc. RES 75 OHM 1/10W 1% AXIAL RNC50H75R0FSRSL

Description
RES 75ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/10W 1% AXIAL - RNC50H75R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/10W 1% AXIAL
RNC50H75R0FSRSL
RES 75 OHM 1/10W 1% AXIAL RNC50H75R0FSRSL
RES 75ohm 1/10W 1% AXIAL

RES 75ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H75R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H75R0FSRSL-ND
Through Hole Resistors RNC50H75R0FSRSL-ND
75 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H75R0FSRSL RNC50H75R0FSRSL-ND
Product Name RES 75 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details