Vishay Intertechnology, Inc. Res Metal Film 75 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H75R0DMR36

Description
Res Metal Film 75 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 75 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 75 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC50H75R0DMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC50H75R0DMR36
Res Metal Film 75 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC50H75R0DMR36
Res Metal Film 75 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 75 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50H75R0DMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H75R0DMR36-ND
Through Hole Resistors RNC50H75R0DMR36-ND
75 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 76M9175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
76M9175
Resistor,metal Film,75Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 76M9175
Resistor,Metal Film,75Ohms,200WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,75Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H75R0DMR36 RNC50H75R0DMR36-ND 76M9175
Product Name Res Metal Film 75 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,75Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers