Vishay Intertechnology, Inc. RES 75 OHM 1/10W .1% AXIAL RNC50H75R0BSB14

Description
RES 75ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/10W .1% AXIAL - RNC50H75R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/10W .1% AXIAL
RNC50H75R0BSB14
RES 75 OHM 1/10W .1% AXIAL RNC50H75R0BSB14
RES 75ohm 1/10W .1% AXIAL

RES 75ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H75R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H75R0BSB14-ND
Through Hole Resistors RNC50H75R0BSB14-ND
75 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H75R0BSB14 RNC50H75R0BSB14-ND
Product Name RES 75 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details