Vishay Intertechnology, Inc. RES 75.9K OHM 1/10W .1% AXIAL RNC50H7592BSRSL

Description
RES 75.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 75.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.9K OHM 1/10W .1% AXIAL - RNC50H7592BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.9K OHM 1/10W .1% AXIAL
RNC50H7592BSRSL
RES 75.9K OHM 1/10W .1% AXIAL RNC50H7592BSRSL
RES 75.9Kohm 1/10W .1% AXIAL

RES 75.9Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7592BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7592BSRSL-ND
Through Hole Resistors RNC50H7592BSRSL-ND
75.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7592BSRSL RNC50H7592BSRSL-ND
Product Name RES 75.9K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details