Vishay Intertechnology, Inc. RES 7.59K OHM 1/10W .5% AXIAL RNC50H7591DSRSL

Description
RES 7.59Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.59Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.59K OHM 1/10W .5% AXIAL - RNC50H7591DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.59K OHM 1/10W .5% AXIAL
RNC50H7591DSRSL
RES 7.59K OHM 1/10W .5% AXIAL RNC50H7591DSRSL
RES 7.59Kohm 1/10W .5% AXIAL

RES 7.59Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7591DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7591DSRSL-ND
Through Hole Resistors RNC50H7591DSRSL-ND
7.59 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.59 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7591DSRSL RNC50H7591DSRSL-ND
Product Name RES 7.59K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7590 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details