Vishay Intertechnology, Inc. RES 750K OHM 1/10W 1% AXIAL RNC50H7503FSRSL

Description
RES 750Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/10W 1% AXIAL - RNC50H7503FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/10W 1% AXIAL
RNC50H7503FSRSL
RES 750K OHM 1/10W 1% AXIAL RNC50H7503FSRSL
RES 750Kohm 1/10W 1% AXIAL

RES 750Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7503FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7503FSRSL-ND
Through Hole Resistors RNC50H7503FSRSL-ND
750 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7503FSRSL RNC50H7503FSRSL-ND
Product Name RES 750K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details