Vishay Intertechnology, Inc. MF,1/10W,75K , .1%,50PPM,S/.001%,T/R RNC50H7502BSRE6

Description
MF,1/10W,75K , .1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,75K , .1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,75K , .1%,50PPM,S/.001%,T/R - RNC50H7502BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,75K , .1%,50PPM,S/.001%,T/R
RNC50H7502BSRE6
MF,1/10W,75K , .1%,50PPM,S/.001%,T/R RNC50H7502BSRE6
MF,1/10W,75K , .1%,50PPM,S/.001%,T/ R

MF,1/10W,75K , .1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H7502BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7502BSRE6-ND
Through Hole Resistors RNC50H7502BSRE6-ND
75 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7502BSRE6 RNC50H7502BSRE6-ND
Product Name MF,1/10W,75K , .1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details