Vishay Intertechnology, Inc. RES 750 OHM 1/10W 1% AXIAL RNC50H7500FSRSL

Description
RES 750ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/10W 1% AXIAL - RNC50H7500FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/10W 1% AXIAL
RNC50H7500FSRSL
RES 750 OHM 1/10W 1% AXIAL RNC50H7500FSRSL
RES 750ohm 1/10W 1% AXIAL

RES 750ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7500FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7500FSRSL-ND
Through Hole Resistors RNC50H7500FSRSL-ND
750 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7500FSRSL RNC50H7500FSRSL-ND
Product Name RES 750 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details