Vishay Intertechnology, Inc. MF,1/10W,750,1%,50PPM,S/.001%,T/R RNC50H7500FSRE6

Description
MF,1/10W,750,1%,50PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,750,1%,50PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,750,1%,50PPM,S/.001%,T/R - RNC50H7500FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,750,1%,50PPM,S/.001%,T/R
RNC50H7500FSRE6
MF,1/10W,750,1%,50PPM,S/.001%,T/R RNC50H7500FSRE6
MF,1/10W,750,1%,50PP M,S/.001%,T/R

MF,1/10W,750,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H7500FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7500FSRE6-ND
Through Hole Resistors RNC50H7500FSRE6-ND
750 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,750Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C1779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C1779
Resistor,metal Film,750Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C1779
Resistor,Metal Film,750Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,750Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H7500FSRE6 RNC50H7500FSRE6-ND 53C1779
Product Name MF,1/10W,750,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,750Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details