Vishay Intertechnology, Inc. RES 741 OHM 1/10W .1% AXIAL RNC50H7410BMRSL

Description
RES 741ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 741ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 741 OHM 1/10W .1% AXIAL - RNC50H7410BMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 741 OHM 1/10W .1% AXIAL
RNC50H7410BMRSL
RES 741 OHM 1/10W .1% AXIAL RNC50H7410BMRSL
RES 741ohm 1/10W .1% AXIAL

RES 741ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H7410BMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H7410BMRSL-ND
Through Hole Resistors RNC50H7410BMRSL-ND
741 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

741 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H7410BMRSL RNC50H7410BMRSL-ND
Product Name RES 741 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 741 ohms 741 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers